ASUS F705MA-DS21Q, Intel® Pentium®, 1,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
ASUS F705MA-DS21Q. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N5000, Processor frequency: 1,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10. Product colour: Grey