ASUS F550LDV-XX494H, Intel® Core™ i7, 2 GHz, 39,6 cm (15.6"), 8 GB, 1 TB, Windows 8.1
ASUS F550LDV-XX494H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 820M. Operating system installed: Windows 8.1. Product colour: Grey, Silver. Weight: 2,3 kg