ASUS logo

ASUS F3E-AP164E, CZ Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17814
Info modified on:
23 Jan 2025, 18:33:44
Short summary description ASUS F3E-AP164E, CZ Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

ASUS F3E-AP164E, CZ, Intel® Core™2 Duo, 1,5 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description ASUS F3E-AP164E, CZ Intel® Core™2 Duo T5250 39,1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

ASUS F3E-AP164E, CZ. Processor family: Intel® Core™2 Duo, Processor model: T5250, Processor frequency: 1,5 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.