ASUS logo

ASUS EX-H510M-V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13254
Info modified on:
30 Oct 2024, 13:12:35
Short summary description ASUS EX-H510M-V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX:

ASUS EX-H510M-V3, Intel, LGA 1200 (Socket H5), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,..., LGA 1200 (Socket H5), DDR4-SDRAM, 64 GB

Long summary description ASUS EX-H510M-V3 motherboard Intel H510 LGA 1200 (Socket H5) micro ATX:

ASUS EX-H510M-V3. Processor manufacturer: Intel, Processor socket: LGA 1200 (Socket H5), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9,.... Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.