ASUS EeeTop PC ET2203T, 54,9 cm (21.6"), Full HD, Intel® Core™2 Duo, 4 GB, 500 GB, Windows 7 Home Premium
ASUS EeeTop PC ET2203T. Display diagonal: 54,9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Operating system installed: Windows 7 Home Premium. Product colour: Black