ASUS logo

ASUS ENGT240/DI/1GD3/V2 graphics card NVIDIA GeForce GT 240 1 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83370
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ENGT240/DI/1GD3/V2 graphics card NVIDIA GeForce GT 240 1 GB GDDR3:

ASUS ENGT240/DI/1GD3/V2, GeForce GT 240, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT240/DI/1GD3/V2 graphics card NVIDIA GeForce GT 240 1 GB GDDR3:

ASUS ENGT240/DI/1GD3/V2. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.