ASUS logo

ASUS ENGT220/G/DI/1GD3(LP) GeForce GT 220 1 GB GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74885
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS ENGT220/G/DI/1GD3(LP) GeForce GT 220 1 GB GDDR3:

ASUS ENGT220/G/DI/1GD3(LP), GeForce GT 220, 1 GB, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGT220/G/DI/1GD3(LP) GeForce GT 220 1 GB GDDR3:

ASUS ENGT220/G/DI/1GD3(LP). Graphics processor: GeForce GT 220. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 580 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.