ASUS logo

ASUS EeeBox PC 1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Linux USFF White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65364
Info modified on:
19 Jul 2024, 20:11:22
Short summary description ASUS EeeBox PC 1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Linux USFF White:

ASUS EeeBox PC 1501U, 1,6 GHz, Intel Atom®, 2 GB, 250 GB, DVD Super Multi, Linux

Long summary description ASUS EeeBox PC 1501U Intel Atom® 330 2 GB DDR2-SDRAM 250 GB NVIDIA® ION™ Linux USFF White:

ASUS EeeBox PC 1501U. Processor frequency: 1,6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Linux. Power supply: 65 W. Chassis type: USFF. Product type: PC. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.