ASUS logo

ASUS EAH3870 TOP/G/HTDI/512M Video Card AMD GDDR4

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19925
Info modified on:
04 Apr 2019, 08:54:04
Short summary description ASUS EAH3870 TOP/G/HTDI/512M Video Card AMD GDDR4:

ASUS EAH3870 TOP/G/HTDI/512M Video Card, GDDR4, 256 bit, 2280 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EAH3870 TOP/G/HTDI/512M Video Card AMD GDDR4:

ASUS EAH3870 TOP/G/HTDI/512M Video Card. Graphics processor family: AMD, Processor frequency: 851 MHz. Graphics card memory type: GDDR4, Memory bus: 256 bit, Memory clock speed: 2280 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI. Interface type: PCI Express 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.