ASUS E510KA-BQ111T, Intel® Celeron® N, 1,1 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB
ASUS E510KA-BQ111T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4500, Processor frequency: 1,1 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue