ASUS Pro Series E510-B0221, 3,1 GHz, Intel® Core™ i3, i3-4160T, 4 GB, 500 GB, Windows 7 Professional
ASUS Pro Series E510-B0221. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4160T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Wi-Fi. Operating system installed: Windows 7 Professional. Power supply: 65 W. Product type: Mini PC. Weight: 800 g. Product colour: Black