ASUS logo

ASUS E45M1-M PRO motherboard AMD Hudson M1 NA (integrated CPU) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84506
Info modified on:
21 Apr 2021, 10:45:53
Short summary description ASUS E45M1-M PRO motherboard AMD Hudson M1 NA (integrated CPU) ATX:

ASUS E45M1-M PRO, AMD, NA (integrated CPU), AMD E2, 2,5 GT/s, E-450, DDR3-SDRAM

Long summary description ASUS E45M1-M PRO motherboard AMD Hudson M1 NA (integrated CPU) ATX:

ASUS E45M1-M PRO. Processor manufacturer: AMD, Processor socket: NA (integrated CPU), Compatible processor series: AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Supported memory clock speeds: 1066,1333,1600 MHz. Supported storage drive interfaces: SATA. Graphics card family: ATI, Graphics card: Radeon HD 6320. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.