ASUS Chromebox CHROMEBOX2-G088U, 2,4 GHz, Intel® Core™ i7, i7-5500U, 8 GB, 16 GB, ChromeOS
ASUS Chromebox CHROMEBOX2-G088U. Processor frequency: 2,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-5500U. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: ChromeOS. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Grey