ASUS AH3450/DI/512MD2(LP), GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, AGP 8x
ASUS AH3450/DI/512MD2(LP). Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.1, OpenGL version: 2.0. Interface type: AGP 8x. Cooling type: Active