ASUS logo

ASUS A7KC-7S014, CZ TL-64 43,4 cm (17.1") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25754
Info modified on:
23 Jan 2025, 18:14:05
Short summary description ASUS A7KC-7S014, CZ TL-64 43,4 cm (17.1") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600:

ASUS A7KC-7S014, CZ, 2,2 GHz, 43,4 cm (17.1"), 1440 x 900 pixels, 2 GB, DDR2-SDRAM, 250 GB

Long summary description ASUS A7KC-7S014, CZ TL-64 43,4 cm (17.1") 2 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 2600:

ASUS A7KC-7S014, CZ. Processor model: TL-64, Processor frequency: 2,2 GHz. Display diagonal: 43,4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon HD 2600. Weight: 4,1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.