ASUS logo

ASUS ROG -STRIX-RTX3090-O24G-WHITE NVIDIA GeForce RTX 3090 24 GB GDDR6X

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186919
Info modified on:
02 Sept 2024, 20:25:05
Short summary description ASUS ROG -STRIX-RTX3090-O24G-WHITE NVIDIA GeForce RTX 3090 24 GB GDDR6X:

ASUS ROG -STRIX-RTX3090-O24G-WHITE, GeForce RTX 3090, 24 GB, GDDR6X, 384 bit, 7680 x 4320 pixels, PCI Express 4.0

Long summary description ASUS ROG -STRIX-RTX3090-O24G-WHITE NVIDIA GeForce RTX 3090 24 GB GDDR6X:

ASUS ROG -STRIX-RTX3090-O24G-WHITE. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 3090. Discrete graphics card memory: 24 GB, Graphics card memory type: GDDR6X, Memory bus: 384 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express 4.0. Cooling type: Active, Number of fans: 3 fan(s), Illumination colour: Multi

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.