ASUS logo

ASUS STRIKER-GTX760-P-4GD5 NVIDIA GeForce GTX 760 4 GB GDDR5

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44972
Info modified on:
02 Sept 2024, 20:24:51
Short summary description ASUS STRIKER-GTX760-P-4GD5 NVIDIA GeForce GTX 760 4 GB GDDR5:

ASUS STRIKER-GTX760-P-4GD5, GeForce GTX 760, 4 GB, GDDR5, 256 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS STRIKER-GTX760-P-4GD5 NVIDIA GeForce GTX 760 4 GB GDDR5:

ASUS STRIKER-GTX760-P-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 760, Processor frequency: 1085 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.