ASUS logo

ASUS Cerberus Mech RGB Brown Switch US Black USB keyboard Gaming QWERTY US International

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19097
Info modified on:
18 Jun 2024, 11:51:13
Short summary description ASUS Cerberus Mech RGB Brown Switch US Black USB keyboard Gaming QWERTY US International:

ASUS Cerberus Mech RGB Brown Switch US Black USB, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description ASUS Cerberus Mech RGB Brown Switch US Black USB keyboard Gaming QWERTY US International:

ASUS Cerberus Mech RGB Brown Switch US Black USB. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.