ASUS logo

ASUS EeeTop PC ET2010P Intel Atom® 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 FreeDOS Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100339
Info modified on:
02 Dec 2020, 16:45:28
Short summary description ASUS EeeTop PC ET2010P Intel Atom® 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 FreeDOS Black:

ASUS EeeTop PC ET2010P, 50,8 cm (20"), HD+, Intel Atom®, 2 GB, 320 GB, FreeDOS

Long summary description ASUS EeeTop PC ET2010P Intel Atom® 50,8 cm (20") 1600 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB Intel® GMA 3150 FreeDOS Black:

ASUS EeeTop PC ET2010P. Display diagonal: 50,8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: Intel Atom®, Processor frequency: 1,66 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 3150. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.