ASUS M52BC-US004S, 3,3 GHz, AMD FX™, FX-8300, 12 GB, 2 TB, Windows 8.1
ASUS M52BC-US004S. Processor frequency: 3,3 GHz, Processor family: AMD FX™, Processor model: FX-8300. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated. Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Weight: 8,29 kg. Product colour: Black