ASUS Eee PC R252B-WHI002M, AMD E, 1,65 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS Eee PC R252B-WHI002M. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,44 kg