ASUS logo

ASUS LAMBORGHINI Eee PC VX6-BLK094M Intel Atom® D525 Netbook 30,7 cm (12.1") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78455
Info modified on:
25 Jan 2025, 22:40:30
Short summary description ASUS LAMBORGHINI Eee PC VX6-BLK094M Intel Atom® D525 Netbook 30,7 cm (12.1") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS LAMBORGHINI Eee PC VX6-BLK094M, Intel Atom®, 1,8 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS LAMBORGHINI Eee PC VX6-BLK094M Intel Atom® D525 Netbook 30,7 cm (12.1") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

ASUS LAMBORGHINI Eee PC VX6-BLK094M. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1,8 GHz. Display diagonal: 30,7 cm (12.1"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 1,45 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.