ASUS logo

ASUS Chromebook Vibe CX55 Flip CX5501FEA-NA0275 Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7513
Info modified on:
22 Jan 2025, 21:44:05
Short summary description ASUS Chromebook Vibe CX55 Flip CX5501FEA-NA0275 Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey:

ASUS Chromebook Vibe CX55 Flip CX5501FEA-NA0275, Intel® Core™ i3, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 128 GB, ChromeOS

Long summary description ASUS Chromebook Vibe CX55 Flip CX5501FEA-NA0275 Intel® Core™ i3 i3-1115G4 39,6 cm (15.6") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS Grey:

ASUS Chromebook Vibe CX55 Flip CX5501FEA-NA0275. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1115G4. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.