ASUS Chromebook Flip C100PA-DS03, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 4 GB, 32 GB
ASUS Chromebook Flip C100PA-DS03. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: ChromeOS. Product colour: Black, Silver