ASUS logo

ASUS R209HA-FD0014TS-BE Intel Atom® x5-Z8300 Laptop 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108694
Info modified on:
01 Feb 2025, 04:33:38
Short summary description ASUS R209HA-FD0014TS-BE Intel Atom® x5-Z8300 Laptop 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White:

ASUS R209HA-FD0014TS-BE, Intel Atom®, 1,44 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS R209HA-FD0014TS-BE Intel Atom® x5-Z8300 Laptop 29,5 cm (11.6") 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Home White:

ASUS R209HA-FD0014TS-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-Z8300, Processor frequency: 1,44 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 980 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.