ASUS Zenbook UX21A-K1009H, Intel® Core™ i7, 1,9 GHz, 29,5 cm (11.6"), 1920 x 1080 pixels, 4 GB, 256 GB
ASUS Zenbook UX21A-K1009H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 29,5 cm (11.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Stainless steel