ASUS logo

ASUS Vivobook S15 S510UF-BR365T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24321
Info modified on:
28 Jan 2025, 10:12:58
Short summary description ASUS Vivobook S15 S510UF-BR365T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S15 S510UF-BR365T, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 16 GB, 256 GB, Windows 10 Home

Long summary description ASUS Vivobook S15 S510UF-BR365T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S15 S510UF-BR365T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.