ASUS logo

ASUS Vivobook S15 S510UF-BR198T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34967
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS Vivobook S15 S510UF-BR198T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S15 S510UF-BR198T, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook S15 S510UF-BR198T Intel® Core™ i5 i5-8250U Laptop 39,6 cm (15.6") HD 8 GB 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S15 S510UF-BR198T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.