ASUS logo

ASUS P541UA-GQ1506 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82272
Info modified on:
22 Jan 2025, 04:38:28
Short summary description ASUS P541UA-GQ1506 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate:

ASUS P541UA-GQ1506, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS P541UA-GQ1506 Intel® Core™ i5 i5-7200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Wi-Fi 4 (802.11n) Linux Black, Chocolate:

ASUS P541UA-GQ1506. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Linux. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.