ASUS logo

ASUS F302UV-FN024T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107323
Info modified on:
22 Jan 2025, 05:50:19
Short summary description ASUS F302UV-FN024T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Black, Silver:

ASUS F302UV-FN024T, Intel® Core™ i3, 2,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description ASUS F302UV-FN024T Intel® Core™ i3 i3-6100U Laptop 33,8 cm (13.3") 4 GB DDR3L-SDRAM 524 GB HDD+SSD NVIDIA® GeForce® 920MX Windows 10 Black, Silver:

ASUS F302UV-FN024T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2,3 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 920MX. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.