ASUS logo

ASUS F556UQ-DM497T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164899
Info modified on:
23 Jan 2025, 19:12:01
Short summary description ASUS F556UQ-DM497T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Brown:

ASUS F556UQ-DM497T, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS F556UQ-DM497T Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Windows 10 Brown:

ASUS F556UQ-DM497T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product colour: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.