ASUS Zenbook UX305CA-FC022T, Intel® Core™ m3, 0,9 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
ASUS Zenbook UX305CA-FC022T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0,9 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: Windows 10 Home. Product colour: Black