ASUS logo

ASUS F555LP-XX025H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93028
Info modified on:
23 Jan 2025, 18:28:44
Short summary description ASUS F555LP-XX025H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Brown:

ASUS F555LP-XX025H, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F555LP-XX025H Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M230 Windows 8.1 Brown:

ASUS F555LP-XX025H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product colour: Brown

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.