ASUS logo

ASUS Transformer Book T200TA-CP004T Intel Atom® Z3775 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 532 GB HDD+Flash Windows 10 Home Black, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76596
Info modified on:
22 Jan 2025, 05:34:18
Short summary description ASUS Transformer Book T200TA-CP004T Intel Atom® Z3775 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 532 GB HDD+Flash Windows 10 Home Black, Stainless steel:

ASUS Transformer Book T200TA-CP004T, Intel Atom®, 1,46 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 532 GB

Long summary description ASUS Transformer Book T200TA-CP004T Intel Atom® Z3775 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB LPDDR3-SDRAM 532 GB HDD+Flash Windows 10 Home Black, Stainless steel:

ASUS Transformer Book T200TA-CP004T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1,46 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+Flash. Operating system installed: Windows 10 Home. Product colour: Black, Stainless steel

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.