ASUS logo

ASUS X200MA-KX617B Intel® Celeron® N2840 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72495
Info modified on:
22 Jan 2025, 04:58:32
Short summary description ASUS X200MA-KX617B Intel® Celeron® N2840 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing White:

ASUS X200MA-KX617B, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS X200MA-KX617B Intel® Celeron® N2840 Laptop 29,5 cm (11.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 with Bing White:

ASUS X200MA-KX617B. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product colour: White

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.