ASUS R200CA-CT208H-BE, Intel® Celeron®, 1,5 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS R200CA-CT208H-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black