ASUS logo

ASUS U36SD-RX262V Intel® Core™ i7 i7-2620M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51704
Info modified on:
24 Jan 2025, 20:44:25
Short summary description ASUS U36SD-RX262V Intel® Core™ i7 i7-2620M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

ASUS U36SD-RX262V, Intel® Core™ i7, 2,7 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS U36SD-RX262V Intel® Core™ i7 i7-2620M Laptop 33,8 cm (13.3") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Premium Black:

ASUS U36SD-RX262V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.