ASUS logo

ASUS VivoMini UN65H-M043M Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63593
Info modified on:
14 Mar 2024, 19:41:21
Short summary description ASUS VivoMini UN65H-M043M Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:

ASUS VivoMini UN65H-M043M, 2,3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, DDR3L-SDRAM, 128 GB

Long summary description ASUS VivoMini UN65H-M043M Intel® Core™ i3 i3-6100U 4 GB DDR3L-SDRAM 128 GB SSD Mini PC Black:

ASUS VivoMini UN65H-M043M. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Wi-Fi. Power supply: 45 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 700 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.