ASUS logo

ASUS ROG MAXIMUS XI EXTREME Intel Z390 LGA 1151 (Socket H4) Extended ATX

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81441
Info modified on:
30 Oct 2024, 13:01:40
Short summary description ASUS ROG MAXIMUS XI EXTREME Intel Z390 LGA 1151 (Socket H4) Extended ATX:

ASUS ROG MAXIMUS XI EXTREME, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, DIMM

Long summary description ASUS ROG MAXIMUS XI EXTREME Intel Z390 LGA 1151 (Socket H4) Extended ATX:

ASUS ROG MAXIMUS XI EXTREME. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Intel® I219-V, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Reasons to buy
The Story
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.