ASUS logo

ASUS QM1-B002 1,33 GHz Intel Atom® Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136159
Info modified on:
13 Nov 2024, 17:51:37
Long product name ASUS QM1-B002 1,33 GHz Intel Atom® Windows 10 Home Black:

Intel Atom Z3735F (2M Cache, 1.33GHz), 2GB RAM, 32GB, Intel HD Graphics, WLAN 802.11 b/g/n, Windows 10

ASUS QM1-B002 1,33 GHz Intel Atom® Windows 10 Home Black:

The shirt pocket PC

ASUS Stick PC QM1 squeezes the power of a Windows PC into an ultra-small package that's small and light enough to fit in your shirt pocket. At just 11cm, ASUS Stick PC QM1 transforms conventional computing, bringing the PC experience to more places than ever before. One of the smallest PCs available, ASUS Stick QM1 lets you turn any monitor or TV with an HDMI port into a computer so you can surf the web, stream videos, play light games, and handle productivity tasks. It is powered by up to Windows 10 Home, a quad-core Intel® Atom™ processor, Intel® HD Graphics, and features 2GB RAM, 32GB storage, and built-in connectivity — including both Wi-Fi and Bluetooth! ASUS Stick PC QM1 is your everyday essential that delivers daily productivity, HD entertainment, value, and convenience.

Why ASUS Stick PC QM1?

Free your space

Save valuable space wherever you work — or play. This tiny PC brings new computing possibilities to the home, office, or anywhere else you need it.

True PC productivity

Get all the power, speed and memory you need together with the same operating system, high-quality graphics and wireless connectivity as an everyday desktop PC.

Plug it in and experience the possibilities

Simply take ASUS Stick PC QM1 out of your pocket and connect it to your TV, monitor, or projector to get started. It's always ready for any task.

Full PC capabilities

ASUS Stick PC QM1 is equipped with a quad-core Intel® Atom™ processor to deliver responsive performance and high-quality graphics for uncompromised computing experiences. Together with up to Windows 10 Home, high-speed storage, Wi-Fi, Bluetooth, and other connectivity options, it is ready to help you get work done or keep you entertained. Despite its tiny size, ASUS Stick PC QM1 provides wide expandability options. Whether you want to attach peripherals or upgrade your storage space, it has you covered — with built-in USB and HDMI ports, and a micro SD card slot.

Make your TV smarter

ASUS Stick PC QM1 is the perfect TV companion. Together with a wireless keyboard and mouse, it transforms any TV or monitor with an HDMI port into a PC, so you can search the web, stream TV programs and movies, play light games, share your vacation photos, send email, and perform other computing tasks on the big screen.

Explore new business possibilities

ASUS Stick PC QM1 brings new possibilities to your business. Whether you need to create digital signage, make effective employee kiosks, connect to a conference room projector, deploy multiple thin clients or equip mobile employees, or set up back-office. ASUS Stick PC QM1 is the perfect, cost-effective solution for these tasks and more. With capable performance and a choice of operating systems, ASUS Stick PC QM1 is an ideal business partner.

A tiny package of productivity, quality and value

ASUS Stick PC QM1 reduces the dimensions yet preserves capabilities and connectivity options of a PC to provide new computing opportunities for work and play.

Short summary description ASUS QM1-B002 1,33 GHz Intel Atom® Windows 10 Home Black:

ASUS QM1-B002, 1,33 GHz, Intel Atom®, Z3735F, 1,83 GHz, 2 MB, 22 nm

Long summary description ASUS QM1-B002 1,33 GHz Intel Atom® Windows 10 Home Black:

ASUS QM1-B002. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735F. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Storage media: Flash. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black, Product type: Mini PC (<= 3L)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.