ASUS P3B, 800 ANSI lumens, DLP, WXGA (1280x800), 100000:1, 16:10, 635 - 5080 mm (25 - 200")
ASUS P3B. Projector brightness: 800 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 30000 h. Zoom ratio: Fixed, Throw ratio: 0.8:1. Analog signal format system: NTSC. Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 2 GB