ASUS ZenFone 2 Laser ZE500KL-1F153WW, 12,7 cm (5"), 2 GB, 16 GB, 8 MP, Android 5.0, Purple
ASUS ZenFone 2 Laser ZE500KL-1F153WW. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 410. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.0. Battery capacity: 2070 mAh. Product colour: Purple. Weight: 140 g