ASUS logo

ASUS ZenFone ZB501KL 12,7 cm (5") Hybrid Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 2650 mAh Black, Navy

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23687
Info modified on:
14 Mar 2024, 19:13:31
Short summary description ASUS ZenFone ZB501KL 12,7 cm (5") Hybrid Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 2650 mAh Black, Navy:

ASUS ZenFone ZB501KL, 12,7 cm (5"), 2 GB, 32 GB, 13 MP, Android 6.0, Black, Navy

Long summary description ASUS ZenFone ZB501KL 12,7 cm (5") Hybrid Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 2650 mAh Black, Navy:

ASUS ZenFone ZB501KL. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor family: Qualcomm Snapdragon. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 6.0. Battery capacity: 2650 mAh. Product colour: Black, Navy. Weight: 120 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.