ASUS logo

ASUS Z8NA-D6 Intel® 5500 Socket B (LGA 1366) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75176
Info modified on:
21 Apr 2021, 10:28:05
Short summary description ASUS Z8NA-D6 Intel® 5500 Socket B (LGA 1366) ATX:

ASUS Z8NA-D6, Intel, Socket B (LGA 1366), E5500, E5600, L5500, L5600, X5500, X5600, 4, 6, 4.8,5.86,6.4 GT/s, DDR3-SDRAM

Long summary description ASUS Z8NA-D6 Intel® 5500 Socket B (LGA 1366) ATX:

ASUS Z8NA-D6. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Intel Xeon series: E5500, E5600, L5500, L5600, X5500, X5600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 96 GB, Supported memory clock speeds: 800,1066,1333 MHz. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. On-board graphics card model: Aspeed AST2050, On-board graphics card memory: 8 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82574L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.