ASUS M3A-H/HDMI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 256 MB
ASUS M3A-H/HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 256 MB, Graphics card: Radeon HD 3200. Motherboard form factor: ATX, Motherboard chipset: AMD 780G, Audio output channels: 7.1 channels