ASUS logo

ASUS P5VD2-VM VIA P4M900 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70338
Info modified on:
04 Apr 2019, 07:00:51
Short summary description ASUS P5VD2-VM VIA P4M900 LGA 775 (Socket T) micro ATX:

ASUS P5VD2-VM, Intel, LGA 775 (Socket T), 4 GB, 0, 1, JBOD, Gigabit Ethernet, micro ATX

Long summary description ASUS P5VD2-VM VIA P4M900 LGA 775 (Socket T) micro ATX:

ASUS P5VD2-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. RAID levels: 0, 1, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 5.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.