ASUS logo

ASUS K8V-MX VIA K8M800 Socket 754 micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121978
Info modified on:
18 Jan 2024, 17:34:30
Short summary description ASUS K8V-MX VIA K8M800 Socket 754 micro ATX:

ASUS K8V-MX, AMD, Socket 754, 2 GB, 4 MB, Realtek RTL8201CL 10/100M LAN PHY, micro ATX

Long summary description ASUS K8V-MX VIA K8M800 Socket 754 micro ATX:

ASUS K8V-MX. Processor manufacturer: AMD, Processor socket: Socket 754. Maximum internal memory: 2 GB, Flash memory: 4 MB. Networking features: Realtek RTL8201CL 10/100M LAN PHY. Motherboard form factor: micro ATX, Motherboard chipset: VIA K8M800, Power source type: ATX. Bundled software: Drivers ASUS PC Probe Anti-Virus Software ASUS LiveUpdate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.