ASUS logo

ASUS A-55GA power supply unit 550 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110525
Info modified on:
14 Mar 2024, 14:40:06
Short summary description ASUS A-55GA power supply unit 550 W:

ASUS A-55GA, 550 W, Non-Modular, UL, cUL, CB, CE, TUV, FCC, BSMI, C-TICK, MIC, +3.3V/+5V/+12V1/+12V2/-12V/+5VSB, 140 x 150 x 84 mm, 20+4 pins main X 1 Peripheral X 8 EPS X 1

Long summary description ASUS A-55GA power supply unit 550 W:

ASUS A-55GA. Total power: 550 W. Cabling type: Non-Modular. Certification: UL, cUL, CB, CE, TUV, FCC, BSMI, C-TICK, MIC. Output voltage note: +3.3V/+5V/+12V1/+12V2/-12V/+5VSB, Dimensions (WxDxH): 140 x 150 x 84 mm. I/O ports: 20+4 pins main X 1 Peripheral X 8 EPS X 1

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.