ASUS 1225C-SIV017M, Intel Atom®, 1,6 GHz, 29,5 cm (11.6"), 2 GB, 320 GB, Windows 7 Home Premium
ASUS 1225C-SIV017M. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product colour: Silver