ASUS Eee PC 1201HA, Intel Atom®, 1,33 GHz, 30,7 cm (12.1"), 1366 x 768 pixels, 2 GB, Windows 7 Home Premium
ASUS Eee PC 1201HA. Product type: Netbook. Processor family: Intel Atom®, Processor model: Z520, Processor frequency: 1,33 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1,38 kg